Manufacturer: STMicroelectronics
Win Source Part Number: 760039-1.5KE300ARL
Series: 1.5KE, TRANSIL
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Package: DO-201AA, DO-27, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 256V
Current - Peak Pulse (10/1000μs): 19A (8/20μs)
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Capacitance @ Frequency: 500pF @ 1MHz
Family Name: 1.5KE300A
Categories: Circuit Protection
Minimum Breakdown Voltage: 285V
Manufacturer Package: DO-201
Maximum Clamping Voltage: 529V
Alternative Parts (Cross-Reference): MRT100KP260; MP4KE300ATR; 30KPA258A;
Introduction Date: January 27, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
529V Clamp 19A (8/20µs) Ipp Tvs Diode Through Hole DO-201
1.5kW TVS Diode, 285V Breakdown, 529V Clamp, DO-201 Product overview: 1.5KE300ARL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 285V, 529V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 285V, 529V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE300ARL can be used for catalog matching and distributor lookup.
TVS DIODE 256VWM 529VC DO201
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 760039-1.5KE300ARL | 497-19436-2-ND | 144-1.5KE300ARL | 1.5KE300ARL |
| Product Name | TVS - TVS - Diodes - 1.5KE300ARL | TVS Diodes | 285V 529V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 529 volts | 529 volts | 529 volts | |
| VBR | 285 volts | 285 volts | 285 volts | |
| CT | 500 pF | |||
| Configuration | Single | Single |