207V Clamp 7.3A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 128VWM 207VC DO201
TVS DIODE, 1.5KW, 128V, BIDIR, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE150CA-B-ND | 1.5KE150CA-B | 33AC1076 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 128V, Bidir, Do-201; Product Range Littelfuse |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201 |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 207 volts | 207 volts | 207 volts |
| VBR | 143 volts | 143 volts | 143 to ? volts |