Micro Commercial Components Corp. TVS - TVS - Diodes - 1.5KE33A-TP 1.5KE33A-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1000514-1.5KE33A-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-201AE STAND-OFF Voltage (Vwm): 28.2V Minimum Breakdown Voltage: 31.4V Max Clamping Voltage: 45.7V Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 1,200
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1000514-1.5KE33A-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-201AE STAND-OFF Voltage (Vwm): 28.2V Minimum Breakdown Voltage: 31.4V Max Clamping Voltage: 45.7V Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 1,200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5KE33A-TP - 1000514-1.5KE33A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE33A-TP
1000514-1.5KE33A-TP
TVS - TVS - Diodes - 1.5KE33A-TP 1000514-1.5KE33A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1000514-1.5KE33A-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-201AE STAND-OFF Voltage (Vwm): 28.2V Minimum Breakdown Voltage: 31.4V Max Clamping Voltage: 45.7V Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 1,200

Manufacturer: Micro Commercial Co
Win Source Part Number: 1000514-1.5KE33A-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-201AE
STAND-OFF Voltage (Vwm): 28.2V
Minimum Breakdown Voltage: 31.4V
Max Clamping Voltage: 45.7V
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 1,200

Buy Now Datasheet
TVS Protection Diode - 144-1.5KE33A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5KE33A-TP
TVS Protection Diode 144-1.5KE33A-TP
TVS DIODE 28.2VWM 45.7VC DO201AE Product overview: 1.5KE33A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE33A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 28.2VWM 45.7VC DO201AE Product overview: 1.5KE33A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE33A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE33A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp Ipp Tvs Diode Through Hole DO-201AE

45.7V Clamp Ipp Tvs Diode Through Hole DO-201AE

Buy Now Datasheet
TVS Diodes - 1.5KE33A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp Ipp Tvs Diode Through Hole DO-201AE

45.7V Clamp Ipp Tvs Diode Through Hole DO-201AE

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE33A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE33A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE33A-TP
TVS DIODE 28.2VWM 45.7VC DO201AE

TVS DIODE 28.2VWM 45.7VC DO201AE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1000514-1.5KE33A-TP 144-1.5KE33A-TP 1.5KE33A-TPMSCT-ND 1.5KE33A-TP
Product Name TVS - TVS - Diodes - 1.5KE33A-TP TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-201; DO-201AE Tape & Reel (TR) DO-201; DO-201AE, Axial DO-201; DO-201AE
VWM 28.2 volts
VC 45.7 volts 45.7 volts 45.7 volts
VBR 31.4 volts 31.4 volts 31.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA82CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
TVS Diodes - 1697415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214aa (smb)
View Details
Power TVS Modules - 704-15K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS - TVS - Diodes - 1PMT33AT1G - 905754-1PMT33AT1G - Win Source Electronics
Specs
Package POWERMITE 3; Powermite
Tj -55 to 150 C (-67 to 302 F)
View Details