Vishay Precision Group TVS Diodes 1.5KE100CA-E3/54

Description
137V Clamp 10.9A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote
Description
137V Clamp 10.9A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Transient Voltage Suppressor (TVS) from the 1.5KE Series by Vishay is a bidirectional device designed to protect sensitive electronics from voltage transients. It features a breakdown voltage range of 6.8 V to 540 V and a peak pulse power capability of 1500 W with a 10/1000 Oºs waveform. The device is characterized by its fast response time and excellent clamping capability, making it suitable for applications involving inductive load switching and lightning-induced transients. The TVS diode is housed in a molded epoxy body, compliant with UL 94 V-0 flammability rating, and is available with axial leads that are matte tin plated for solderability. It is AEC-Q101 qualified, indicating its suitability for automotive applications. The operating temperature range is from -55 °C to 175 °C, ensuring reliability in various environments. This component is RoHS compliant, aligning with environmental regulations. Engineers may consider this product for use in consumer electronics, industrial systems, automotive applications, and telecommunications where transient voltage protection is critical.

Datasheet Summary
Powered by GS/AI

The Transient Voltage Suppressor (TVS) from the 1.5KE Series by Vishay is a bidirectional device designed to protect sensitive electronics from voltage transients. It features a breakdown voltage range of 6.8 V to 540 V and a peak pulse power capability of 1500 W with a 10/1000 Oºs waveform. The device is characterized by its fast response time and excellent clamping capability, making it suitable for applications involving inductive load switching and lightning-induced transients. The TVS diode is housed in a molded epoxy body, compliant with UL 94 V-0 flammability rating, and is available with axial leads that are matte tin plated for solderability. It is AEC-Q101 qualified, indicating its suitability for automotive applications. The operating temperature range is from -55 °C to 175 °C, ensuring reliability in various environments. This component is RoHS compliant, aligning with environmental regulations. Engineers may consider this product for use in consumer electronics, industrial systems, automotive applications, and telecommunications where transient voltage protection is critical.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE100CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 10.9A Ipp Tvs Diode Through Hole 1.5KE

137V Clamp 10.9A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE100CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 10.9A Ipp Tvs Diode Through Hole 1.5KE

137V Clamp 10.9A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
137V 10.9A TVS Protection Diode - 144-1.5KE100CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
137V 10.9A TVS Protection Diode
144-1.5KE100CA-E3/54
137V 10.9A TVS Protection Diode 144-1.5KE100CA-E3/54
1.5kW Bidirectional TVS Diode, 137V Clamp, 10.9A Peak Pulse Product overview: 1.5KE100CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 137V, 10.9A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 137V, 10.9A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE100CA-E3/54 can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 137V Clamp, 10.9A Peak Pulse Product overview: 1.5KE100CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 137V, 10.9A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 137V, 10.9A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE100CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 9026345P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9026345P
TVS Diodes 9026345P
TVS Diode Bi-Dir 100V 1.5KW Case 1.5KE

TVS Diode Bi-Dir 100V 1.5KW Case 1.5KE

Supplier's Site
TVS Diodes - 9026345 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9026345
TVS Diodes 9026345
TVS Diode Bi-Dir 100V 1.5KW Case 1.5KE

TVS Diode Bi-Dir 100V 1.5KW Case 1.5KE

Supplier's Site
TVS Diodes - 1777519 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1777519
TVS Diodes 1777519
TVS Diode Bi-Dir 100V 1.5KW Case 1.5KE

TVS Diode Bi-Dir 100V 1.5KW Case 1.5KE

Supplier's Site
TVS - TVS - Diodes - 1.5KE100CA-E3/54 - 853467-1.5KE100CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE100CA-E3/54
853467-1.5KE100CA-E3/54
TVS - TVS - Diodes - 1.5KE100CA-E3/54 853467-1.5KE100CA-E3/54
Manufacturer: Vishay Win Source Part Number: 853467-1.5KE100CA-E3 /54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 1.5KE100 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1.5KE100CA-E3/54GITR , 15KE100CAE354, 1.5KE100CA-E3/54TR-N D, 1.5KE100CA-E3/54GICT , 1.5KE100CA-E3/54CT, 1.5KE100CA-E3/54CT-N D, 1.5KE100CA-E3/54-ND

Manufacturer: Vishay
Win Source Part Number: 853467-1.5KE100CA-E3/54
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 1.5KE100
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1.5KE100CA-E3/54GITR, 15KE100CAE354, 1.5KE100CA-E3/54TR-ND, 1.5KE100CA-E3/54GICT, 1.5KE100CA-E3/54CT, 1.5KE100CA-E3/54CT-ND, 1.5KE100CA-E3/54-ND

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE100CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE100CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE100CA-E3/54
TVS DIODE 85.5VWM 137VC 1.5KE

TVS DIODE 85.5VWM 137VC 1.5KE

Supplier's Site
Tvs Diode, 1.5Kw, 100V, 1.5Ke; Product Range Vishay - 08R3815 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 100V, 1.5Ke; Product Range Vishay
08R3815
Tvs Diode, 1.5Kw, 100V, 1.5Ke; Product Range Vishay 08R3815
TVS DIODE, 1.5KW, 100V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:85.5V; Clamping Voltage Max:137V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 100V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:85.5V; Clamping Voltage Max:137V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 100V, 1.5Ke, Full Reel; Product Range Vishay - 78K0841 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 100V, 1.5Ke, Full Reel; Product Range Vishay
78K0841
Tvs Diode, 1.5Kw, 100V, 1.5Ke, Full Reel; Product Range Vishay 78K0841
TVS DIODE, 1.5KW, 100V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:85.5V; Clamping Voltage Max:137V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 100V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:85.5V; Clamping Voltage Max:137V; Diode Case Style:DO-201; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transient Voltage Suppressor, Tvs, Transzorb 1.5Ke Series, Bidirectional, 85.5 V, Axial Leaded, 2 Rohs Compliant Vishay - 97W3269 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transzorb 1.5Ke Series, Bidirectional, 85.5 V, Axial Leaded, 2 Rohs Compliant Vishay
97W3269
Transient Voltage Suppressor, Tvs, Transzorb 1.5Ke Series, Bidirectional, 85.5 V, Axial Leaded, 2 Rohs Compliant Vishay 97W3269
Transient Voltage Suppressor, TVS, TRANSZORB 1.5KE Series, Bidirectional, 85.5 V, Axial Leaded, 2 RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, TRANSZORB 1.5KE Series, Bidirectional, 85.5 V, Axial Leaded, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1.5KE100CA-E3/54GITR-ND 144-1.5KE100CA-E3/54 9026345P 9026345 853467-1.5KE100CA-E3/54 1.5KE100CA-E3/54 08R3815 78K0841 97W3269
Product Name TVS Diodes 137V 10.9A TVS Protection Diode TVS Diodes TVS Diodes TVS - TVS - Diodes - 1.5KE100CA-E3/54 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 100V, 1.5Ke; Product Range Vishay Tvs Diode, 1.5Kw, 100V, 1.5Ke, Full Reel; Product Range Vishay Transient Voltage Suppressor, Tvs, Transzorb 1.5Ke Series, Bidirectional, 85.5 V, Axial Leaded, 2 Rohs Compliant Vishay
Configuration Single Single Single Single
Package DO-201; DO-201AA, DO-27, Axial Tape and Reel 1.5KE 1.5ke 1.5KE Axial Leaded DO-201; DO-201
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 137 volts 137 volts
VBR 95 volts 95 volts
Unlock Full Specs
to access all available technical data