265V Clamp 38A (8/20µs) Ipp Tvs Diode Through Hole DO-201
DIODE, TVS, 150V, 1.5KW; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE 128VWM 265VC DO201
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12023-3-ND | 51AK9572 | 1.5KE150CA |
| Product Name | TVS Diodes | Diode, Tvs, 150V, 1.5Kw; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 265 volts | 265 volts |