1.5kW Unidirectional TVS Diode, 162V Breakdown, 234V Clamp Product overview: 1.5KE170A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 162V, 234V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 162V, 234V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE170A-E3/54 can be used for catalog matching and distributor lookup.
234V Clamp 6.4A Ipp Tvs Diode Through Hole 1.5KE
234V Clamp 6.4A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 145VWM 234VC 1.5KE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5KE170A-E3/54 | 1.5KE170A-E3/54GITR-ND | 1.5KE170A-E3/54 |
| Product Name | 162V 234V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape and Reel | DO-201; DO-201AA, DO-27, Axial | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |