Littelfuse, Inc. TVS Diodes 1.5KE100A-B

Description
137V Clamp 11.1A Ipp Tvs Diode Through Hole DO-201
Request a Quote Datasheet
Description
137V Clamp 11.1A Ipp Tvs Diode Through Hole DO-201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE100A-BLF-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 11.1A Ipp Tvs Diode Through Hole DO-201

137V Clamp 11.1A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
1500W 85.5V TVS Protection Diode - 144-1.5KE100A-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 85.5V TVS Protection Diode
144-1.5KE100A-B
1500W 85.5V TVS Protection Diode 144-1.5KE100A-B
Trans Voltage Suppressor Diode, 1500W, 85.5V V(RWM), Unidirectional, 1 Element, Silicon, DO-201, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: 1.5KE100A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 85.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 85.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE100A-B can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 85.5V V(RWM), Unidirectional, 1 Element, Silicon, DO-201, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: 1.5KE100A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 85.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 85.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE100A-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE100A-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE100A-B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE100A-B
TVS DIODE 85.5VWM 137VC DO201

TVS DIODE 85.5VWM 137VC DO201

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE100A-BLF-ND 144-1.5KE100A-B 1.5KE100A-B
Product Name TVS Diodes 1500W 85.5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial DO-201; DO-201
Peak Pulse Power 1500 watts 1500 watts
VC 137 volts 137 volts
Unlock Full Specs
to access all available technical data