Manufacturer: Diodes Incorporated
Win Source Part Number: 808390-1.5KE22CA-T
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18.8V
Voltage - Breakdown (Min): 20.9V
Current - Peak Pulse (10/1000μs): 49A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: DO-201
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 30.6V
Part Number Series: 1.5KE22
30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 18.8VWM 30.6VC DO201
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 808390-1.5KE22CA-T | 1.5KE22CA-T-ND | 1.5KE22CA-T |
| Product Name | TVS - TVS - Diodes - 1.5KE22CA-T | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 30.6 volts | 30.6 volts | 30.6 volts |
| VBR | 20.9 volts | 20.9 volts | 20.9 volts |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |