246V Clamp 6.1A Ipp Tvs Diode Through Hole 1.5KE
246V Clamp 6.1A Ipp Tvs Diode Through Hole 1.5KE
1.5kW Bidirectional TVS Diode, 171V Breakdown, 246V Clamp Product overview: 1.5KE180CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 171V, 246V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 171V, 246V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE180CA-E3/54
TVS DIODE 154VWM 246VC 1.5KE
DIODE, TVS, 1.5KW, 154V, BI-DIRECTIONAL, AXIAL LEADED, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
DIODE, TVS, 1.5KW, 154V, BI-DIRECTIONAL, AXIAL LEADED; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
DIODE, TVS, 1.5W, 154V, AXIAL LEADED; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1.5KE180CA-E3/54GITR-ND | 144-1.5KE180CA-E3/54 | 1.5KE180CA-E3/54 | 78K1109 | 97W3270 |
| Product Name | TVS Diodes | 171V 246V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 1.5Kw, 154V, Bi-Directional, Axial Leaded, Full Reel; Product Range Vishay | Diode, Tvs, 1.5W, 154V, Axial Leaded; Product Range Vishay |
| Configuration | Single | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | Tape and Reel | 1.5KE | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 246 volts | 246 volts | |||
| VBR | 171 volts | 171 volts |