STMicroelectronics 1.5KE30A TVS Diode
STMicroelectronics 1.5KE30A TVS Diode
STMicroelectronics 1.5KE30A TVS Diode
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Through Hole DO-201
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Through Hole DO-201
TVS DIODE 25.6VWM 53.5VC DO201
TVS D5.4X7.5 25.6V 1500W UNIDIR
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Unidirectional, 25.6 V, DO-201, 2, 28.5 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4864296 | 4864296P | 497-11377-3-ND | 761-1.5KE30A | 1.5KE30A | 26M5466 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS DIODE 25.6VWM 53.5VC DO201 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Unidirectional, 25.6 V, Do-201, 2, 28.5 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Package | Do-201 | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Pin Count | 2 | 2 | 2 | |||
| Direction | Unidirectional |