Vishay Precision Group 136V TVS Protection Diode 1.5KE160CA-E3/54

Description
1.5kW Bidirectional TVS Diode, 136V, 1.5kW Peak Pulse Power Product overview: 1.5KE160CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 136V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 136V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE160CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Bidirectional TVS Diode, 136V, 1.5kW Peak Pulse Power Product overview: 1.5KE160CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 136V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 136V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE160CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
136V TVS Protection Diode - 144-1.5KE160CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
136V TVS Protection Diode
144-1.5KE160CA-E3/54
136V TVS Protection Diode 144-1.5KE160CA-E3/54
1.5kW Bidirectional TVS Diode, 136V, 1.5kW Peak Pulse Power Product overview: 1.5KE160CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 136V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 136V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE160CA-E3/54 can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 136V, 1.5kW Peak Pulse Power Product overview: 1.5KE160CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 136V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 136V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE160CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE160CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
219V Clamp 6.8A Ipp Tvs Diode Through Hole 1.5KE

219V Clamp 6.8A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE160CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
219V Clamp 6.8A Ipp Tvs Diode Through Hole 1.5KE

219V Clamp 6.8A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 6387482 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6387482
TVS Diodes 6387482
Bidirectional TVS diode,1.5KE160CA-E3

Bidirectional TVS diode,1.5KE160CA-E3

Supplier's Site
TVS Diodes - 6387482P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6387482P
TVS Diodes 6387482P
Bidirectional TVS diode,1.5KE160CA-E3

Bidirectional TVS diode,1.5KE160CA-E3

Supplier's Site
TVS Diodes - 9189385 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9189385
TVS Diodes 9189385
Bidirectional TVS diode,1.5KE160CA-E3

Bidirectional TVS diode,1.5KE160CA-E3

Supplier's Site
Tvs Diode, Aec-Q101, 1.5Kw, 136V, Bidir; Product Range Vishay - 60AC4017 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 1.5Kw, 136V, Bidir; Product Range Vishay
60AC4017
Tvs Diode, Aec-Q101, 1.5Kw, 136V, Bidir; Product Range Vishay 60AC4017
TVS DIODE, AEC-Q101, 1.5KW, 136V, BIDIR; Product Range:TRANSZORB Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:136V; Clamping Voltage Vc Max:219V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 1.5KW, 136V, BIDIR; Product Range:TRANSZORB Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:136V; Clamping Voltage Vc Max:219V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE160CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE160CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE160CA-E3/54
TVS DIODE 136VWM 219VC 1.5KE

TVS DIODE 136VWM 219VC 1.5KE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE160CA-E3/54 1.5KE160CA-E3/54GITR-ND 6387482 6387482P 60AC4017 1.5KE160CA-E3/54
Product Name 136V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Tvs Diode, Aec-Q101, 1.5Kw, 136V, Bidir; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel DO-201; DO-201AA, DO-27, Axial 1.5ke 1.5KE DO-201; DO-201 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data