Vishay Intertechnology, Inc. TVS Diodes 1.5KE160A-E3/73

Description
219V Clamp 6.8A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
219V Clamp 6.8A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE160A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
219V Clamp 6.8A Ipp Tvs Diode Through Hole 1.5KE

219V Clamp 6.8A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS - TVS - Diodes - 1.5KE160A-E3/73 - 1000473-1.5KE160A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE160A-E3/73
1000473-1.5KE160A-E3/73
TVS - TVS - Diodes - 1.5KE160A-E3/73 1000473-1.5KE160A-E3/73
Manufacturer: Vishay Win Source Part Number: 1000473-1.5KE160A-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 1.5KE STAND-OFF Voltage (Vwm): 136V Minimum Breakdown Voltage: 152V Max Clamping Voltage: 219V Peak Pulse Current(Ippm): 6.8A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1000473-1.5KE160A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 136V
Minimum Breakdown Voltage: 152V
Max Clamping Voltage: 219V
Peak Pulse Current(Ippm): 6.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
136V 219V TVS Protection Diode - 144-1.5KE160A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
136V 219V TVS Protection Diode
144-1.5KE160A-E3/73
136V 219V TVS Protection Diode 144-1.5KE160A-E3/73
TVS DIODE 136V 219V 1.5KE Product overview: 1.5KE160A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 136V, 219V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 136V, 219V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE160A-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 136V 219V 1.5KE Product overview: 1.5KE160A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 136V, 219V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 136V, 219V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE160A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE160A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE160A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE160A-E3/73
TVS DIODE 136VWM 219VC 1.5KE

TVS DIODE 136VWM 219VC 1.5KE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE160A-E3/73-ND 1000473-1.5KE160A-E3/73 144-1.5KE160A-E3/73 1.5KE160A-E3/73
Product Name TVS Diodes TVS - TVS - Diodes - 1.5KE160A-E3/73 136V 219V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial 1.5KE Ammo Pack 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 219 volts 219 volts 219 volts
VBR 152 volts 152 volts 152 volts
Unlock Full Specs
to access all available technical data