Key Features:
Photos:
Non-gasketed version
Gasketed version
Assembled
Belt Clips:
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
Black Enclosure - Gray Enclosure - Gaskets - Length - Width - Depth (Assembled)
RH3011BK - RH3015 - no 5.12 2.68 0.98
RH3001BK - RH3005 - yes 5.12 2.68 0.98
RH3051BK - RH3055 - no 6.30 3.30 1.20
RH3045BK - RH3045 - yes 6.30 3.30 1.20
Win Source Part Number: 1061528-RH3001BK
Category: Boxes, Enclosures, Racks>Boxes
Series: RH
Color: Black
Features: Battery Door, PCB Supports
Package: Bag
Material Flammability Rating: UL94 HB
Standard Package: 1
Ratings: IP65
Height: 0.980" (24.89mm)
Material: Plastic, ABS
Design: Hand Held, Split Sides
Weight: 1 lb (453.59 g)
Container Type: Box
Area (L x W): 13.6in² (88cm²)
Dimension: 5.120" L x 2.660" W (130.05mm x 67.56mm)
Alternative Parts (Cross-Reference): RH3011BK; RH3051BK; RH3041BK; HP-3652-B; PS-11521-B; HP-3664-BRH3001BK.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3923.10.9000
Mfr: Hammond Manufacturing
Other Names: HM5710,RH3001BK-ND
Base Product Number: RH3001
"Box Plastic, ABS Black Hand Held, Split Sides 5.120"" L x 2.660"" W (130.05mm x 67.56mm) X 0.980"" (24.89mm)"
| Hammond Manufacturing Company Inc. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | RH3001BK | RH3001BK | RH3001BK | HM5710-ND |
| Product Name | Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures | Boxes, Enclosures, Racks - Boxes | Enclosures, Boxes, & Cases | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Length | 5.12 inch (130 mm) | |||
| Width | 2.68 inch (68.07 mm) | |||
| Depth | 0.9800 inch (24.89 mm) | |||
| Material | ABS Plastic | ABS | ABS |