Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RL6065BK

Description
Key Features: Designed to house P.C. boards for hand-held use. Molded in light grey or black general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Two-part, snap action clam shell construction. Both halves include smooth recessed area for membrane, label or silkscreen. P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Four short M3 screws included. P.C. board guides molded into top half. Designed to meet IP54. Includes four M3 assembly screws. Click to enlarge features. Bottom View Top View Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth (Assembled) RL6015BK - Black 4.09 2.56 1.57 RL6015 - Grey 4.09 2.56 1.57 RL6035BK - Black 5.67 2.56 1.57 RL6035 - Grey 5.67 2.56 1.57 RL6055BK - Black 7.01 4.13 1.57 RL6055 - Grey 7.01 4.13 1.57 RL6065BK - Black 8.07 4.13 1.57 RL6065 - Grey 8.07 4.13 1.57
Request a Quote Datasheet
Description
Key Features: Designed to house P.C. boards for hand-held use. Molded in light grey or black general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Two-part, snap action clam shell construction. Both halves include smooth recessed area for membrane, label or silkscreen. P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Four short M3 screws included. P.C. board guides molded into top half. Designed to meet IP54. Includes four M3 assembly screws. Click to enlarge features. Bottom View Top View Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth (Assembled) RL6015BK - Black 4.09 2.56 1.57 RL6015 - Grey 4.09 2.56 1.57 RL6035BK - Black 5.67 2.56 1.57 RL6035 - Grey 5.67 2.56 1.57 RL6055BK - Black 7.01 4.13 1.57 RL6055 - Grey 7.01 4.13 1.57 RL6065BK - Black 8.07 4.13 1.57 RL6065 - Grey 8.07 4.13 1.57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RL6065BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RL6065BK
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RL6065BK
Key Features: Designed to house P.C. boards for hand-held use. Molded in light grey or black general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). Two-part, snap action clam shell construction. Both halves include smooth recessed area for membrane, label or silkscreen. P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Four short M3 screws included. P.C. board guides molded into top half. Designed to meet IP54. Includes four M3 assembly screws. Click to enlarge features. Bottom View Top View Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth (Assembled) RL6015BK - Black 4.09 2.56 1.57 RL6015 - Grey 4.09 2.56 1.57 RL6035BK - Black 5.67 2.56 1.57 RL6035 - Grey 5.67 2.56 1.57 RL6055BK - Black 7.01 4.13 1.57 RL6055 - Grey 7.01 4.13 1.57 RL6065BK - Black 8.07 4.13 1.57 RL6065 - Grey 8.07 4.13 1.57

Key Features:

  • Designed to house P.C. boards for hand-held use.
  • Molded in light grey or black general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB).
  • Two-part, snap action clam shell construction. Both halves include smooth recessed area for membrane, label or silkscreen.
  • P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Four short M3 screws included.
  • P.C. board guides molded into top half.
  • Designed to meet IP54.
  • Includes four M3 assembly screws.

Click to enlarge features.
Bottom View
Top View

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part Number - Color - Length - Width - Depth (Assembled)
RL6015BK - Black 4.09 2.56 1.57
RL6015 - Grey 4.09 2.56 1.57
RL6035BK - Black 5.67 2.56 1.57
RL6035 - Grey 5.67 2.56 1.57
RL6055BK - Black 7.01 4.13 1.57
RL6055 - Grey 7.01 4.13 1.57
RL6065BK - Black 8.07 4.13 1.57
RL6065 - Grey 8.07 4.13 1.57

Supplier's Site
Enclosures, Boxes, & Cases - RL6065BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RL6065BK
Enclosures, Boxes, & Cases RL6065BK
ABS PROJECT ENCLOSURE

ABS PROJECT ENCLOSURE

Buy Now
Boxes - 164-RL6065BK-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 8.11""L X 4.17""W"

"ENCLOSURE PLAS 8.11""L X 4.17""W"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RL6065BK RL6065BK 164-RL6065BK-ND
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 8.07 inch (205 mm)
Width 4.13 inch (105 mm)
Depth 1.57 inch (39.88 mm)
Material ABS Plastic ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418ER6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Enclosures, Boxes, & Cases - 1414PHO10LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1435MF - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 7.25 inch (184 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411T - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers