Serpac Electronic Enclosures Boxes RB65P06B20B

Description
"Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.610"" (66.29mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.610"" (66.29mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RB65P06B20B-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.610"" (66.29mm)"

"Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.610"" (66.29mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac - 62AJ7918 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac
62AJ7918
Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac 62AJ7918
ENCLOSURE, MULTIPURPOSE, PC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:66.2mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:66.2mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RB65P06B20B-ND 62AJ7918
Product Name Boxes Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details