Serpac Electronic Enclosures Boxes RB65P12C24C

Description
"Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.540"" (89.92mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.540"" (89.92mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RB65P12C24C-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.540"" (89.92mm)"

"Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.540"" (89.92mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Serpac - 62AJ7942 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Serpac
62AJ7942
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Serpac 62AJ7942
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:90mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RB65P12C24C-ND 62AJ7942
Product Name Boxes Enclosure, Multipurpose, Pc, Clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details