Serpac Electronic Enclosures Boxes RB22P04C10C

Description
"Box Plastic, Polycarbonate Clear Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Clear Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRRB22P04C10C-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Clear Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)"

"Box Plastic, Polycarbonate Clear Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac - 72AC4070 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac
72AC4070
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac 72AC4070
ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:35.05mm; External Width - Metric:50mm; External Depth - Metric:52mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:35.05mm; External Width - Metric:50mm; External Depth - Metric:52mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRRB22P04C10C-ND 72AC4070
Product Name Boxes Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details