Serpac Electronic Enclosures Boxes RB66P06C28C

Description
"Box Plastic, Polycarbonate Clear Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 3.350"" (85.09mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Clear Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 3.350"" (85.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRRB66P06C28C-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Clear Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 3.350"" (85.09mm)"

"Box Plastic, Polycarbonate Clear Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 3.350"" (85.09mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac - 06AC7464 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac
06AC7464
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac 06AC7464
ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:85.1mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:85.1mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRRB66P06C28C-ND 06AC7464
Product Name Boxes Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1833498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418AR6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details