BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PNR-2604

Description
Light gray polycarbonate body and cover, UL94V-2 flammability rating
Request a Quote Datasheet
Description
Light gray polycarbonate body and cover, UL94V-2 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PNR-2604
Plastic Boxes, NEMA 4x PNR-2604
Light gray polycarbonate body and cover, UL94V-2 flammability rating

Light gray polycarbonate body and cover, UL94V-2 flammability rating

Supplier's Site
Boxes - PNR-2604-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 7.874"" L x 4.724"" W (200.00mm x 119.99mm) X 3.547"" (90.09mm)"

"Box Plastic, Polycarbonate Gray Cover Included 7.874"" L x 4.724"" W (200.00mm x 119.99mm) X 3.547"" (90.09mm)"

Buy Now Datasheet
PLASTIC NEMA, SOLID, PC - PNR-2604 - Heilind Electronics, Inc.
Wilmington, MA, United States
PLASTIC NEMA, SOLID, PC
PNR-2604
PLASTIC NEMA, SOLID, PC PNR-2604
PLASTIC NEMA, SOLID, PC

PLASTIC NEMA, SOLID, PC

Buy Now
Enclosure,Polycarbonate,NEMA 1,2,4,4x,12,13,Light Gray, 7.87 L x 4.72 W x 3.54 D - 70148746 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,Polycarbonate,NEMA 1,2,4,4x,12,13,Light Gray, 7.87 L x 4.72 W x 3.54 D
70148746
Enclosure,Polycarbonate,NEMA 1,2,4,4x,12,13,Light Gray, 7.87 L x 4.72 W x 3.54 D 70148746
NEMA 4X Enclosures, Neoprene Gasket Material, ABS, Polycarbonate Body Material Water Tight, Corrosion Resistant Enclosures that Have Been Tested and Certified to UL508 4X Rating in Both the USA and Canada Designed and Constructed to Conform to NEMA 1, 2, 4, 4x, 12, 13 and IEC529 IP65 Requirements Recess in the Cover for Labels, Decals, Keypads, Etc. Three Styles Are Available: &tab; Style 1 — Solid Body and Cover in Light Gray Polycarbonate Material &tab; Style 2 — Solid Body and Clear Cover in Polycarbonate Material &tab; Style 3 — Solid Body and Cover in Dark Gray ABS Material

NEMA 4X Enclosures, Neoprene Gasket Material, ABS, Polycarbonate Body Material

  • Water Tight, Corrosion Resistant Enclosures that Have Been Tested and Certified to UL508 4X Rating in Both the USA and Canada
  • Designed and Constructed to Conform to NEMA 1, 2, 4, 4x, 12, 13 and IEC529 IP65 Requirements
  • Recess in the Cover for Labels, Decals, Keypads, Etc.
  • Three Styles Are Available:
    &tab; Style 1 — Solid Body and Cover in Light Gray Polycarbonate Material
    &tab; Style 2 — Solid Body and Clear Cover in Polycarbonate Material
    &tab; Style 3 — Solid Body and Cover in Dark Gray ABS Material
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PNR-2604
Electrical Enclosures PNR-2604
Electrical Enclosures 7.87 x 4.72 x 3.54 Light Gray

Electrical Enclosures 7.87 x 4.72 x 3.54 Light Gray

Buy Now Datasheet
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries - 77C5295 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries
77C5295
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries 77C5295
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:199.9mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:199.9mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PNR-2604 PNR-2604-ND PNR-2604 70148746 PNR-2604 77C5295
Product Name Plastic Boxes, NEMA 4x Boxes PLASTIC NEMA, SOLID, PC Enclosure,Polycarbonate,NEMA 1,2,4,4x,12,13,Light Gray, 7.87 L x 4.72 W x 3.54 D Electrical Enclosures Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 7.87 inch (200 mm) 7.87 inch (200 mm) 7.87 inch (200 mm) 7.87 inch (200 mm)
Width 4.72 inch (120 mm) 4.72 inch (120 mm) 3.54 inch (89.92 mm) 4.72 inch (120 mm)
Depth 3.54 inch (89.92 mm) 2.43 inch (61.65 mm) 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details