Serpac Electronic Enclosures Boxes RB85P12C10C

Description
"Box Plastic, Polycarbonate Clear Cover Included X 2.180"" (55.37mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Clear Cover Included X 2.180"" (55.37mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRRB85P12C10C-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Clear Cover Included X 2.180"" (55.37mm)"

"Box Plastic, Polycarbonate Clear Cover Included X 2.180"" (55.37mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac - 06AC7479 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac
06AC7479
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac 06AC7479
ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:55.4mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:55.4mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRRB85P12C10C-ND 06AC7479
Product Name Boxes Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
800T 30 mm Push-Button Enclosure - 800T-2ZT - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details