Serpac Electronic Enclosures Boxes RBF32P04C08G

Description
"ENCLOSURE ABS 2.56""L X 1.97""W"
Request a Quote Datasheet
Description
"ENCLOSURE ABS 2.56""L X 1.97""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF32P04C08G-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ABS 2.56""L X 1.97""W"

"ENCLOSURE ABS 2.56""L X 1.97""W"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Serpac - 62AJ7905 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Serpac
62AJ7905
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Serpac 62AJ7905
ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:30mm; External Width - Metric:50mm; External Depth - Metric:65mm; IP Rating:IP67; Product Range:RBF Series RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:30mm; External Width - Metric:50mm; External Depth - Metric:65mm; IP Rating:IP67; Product Range:RBF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RBF32P04C08G-ND 62AJ7905
Product Name Boxes Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate; ABS Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details