"Housing Plastic, ABS Gray Cover Included 14.291"" L x 12.559"" W (363.00mm x 319.00mm) X 5.118"" (130.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | RCP400F-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures |