Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RL6435

Description
Key Features: Designed to house P.C. boards for hand-held use or wall mount. Molded in light grey or black general purpose ABS plastic with a light texture. Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart below for recess size). P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Designed to meet IP54. All sizes also available in a flanged lid version. Includes four M3 x 25mm self-tapping lid screws. Includes four M2.6 x 6mm self-tapping P.C. board screws. For replacement lid screws (quantity 50) order part number SC520-50. For replacement P.C. board screws (quantity 50) order part number SC519-50. Photos: Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.
Request a Quote Datasheet
Description
Key Features: Designed to house P.C. boards for hand-held use or wall mount. Molded in light grey or black general purpose ABS plastic with a light texture. Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart below for recess size). P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Designed to meet IP54. All sizes also available in a flanged lid version. Includes four M3 x 25mm self-tapping lid screws. Includes four M2.6 x 6mm self-tapping P.C. board screws. For replacement lid screws (quantity 50) order part number SC520-50. For replacement P.C. board screws (quantity 50) order part number SC519-50. Photos: Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RL6435 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RL6435
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RL6435
Key Features: Designed to house P.C. boards for hand-held use or wall mount. Molded in light grey or black general purpose ABS plastic with a light texture. Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart below for recess size). P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Designed to meet IP54. All sizes also available in a flanged lid version. Includes four M3 x 25mm self-tapping lid screws. Includes four M2.6 x 6mm self-tapping P.C. board screws. For replacement lid screws (quantity 50) order part number SC520-50. For replacement P.C. board screws (quantity 50) order part number SC519-50. Photos: Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.

Key Features:

  • Designed to house P.C. boards for hand-held use or wall mount.
  • Molded in light grey or black general purpose ABS plastic with a light texture.
  • Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart below for recess size).
  • P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details).
  • Designed to meet IP54.
  • All sizes also available in a flanged lid version.
  • Includes four M3 x 25mm self-tapping lid screws.
  • Includes four M2.6 x 6mm self-tapping P.C. board screws.
  • For replacement lid screws (quantity 50) order part number SC520-50.
  • For replacement P.C. board screws (quantity 50) order part number SC519-50.

Photos:

Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.

Supplier's Site
Enclosures, Boxes, & Cases - RL6435 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RL6435
Enclosures, Boxes, & Cases RL6435
ABS PROJECT ENCLOSURE

ABS PROJECT ENCLOSURE

Buy Now
Boxes - HM1074-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 2.362"" (60.00mm)"

"Box Plastic, ABS Gray Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 2.362"" (60.00mm)"

Buy Now Datasheet
General Purpose Enclosures - 2633675 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2633675
General Purpose Enclosures 2633675
Hammond RL6435 General Purpose Enclosure

Hammond RL6435 General Purpose Enclosure

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RL6435 RL6435 HM1074-ND 2633675
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures Enclosures, Boxes, & Cases Boxes General Purpose Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 5.91 inch (150 mm) 5.91 inch (150 mm)
Width 3.94 inch (100 mm) 3.94 inch (100 mm)
Depth 2.36 inch (59.94 mm) 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 1414PHC4LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Boxes - 1416G-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers