Key Features:
Assembled View (Top)
Bottom View
Assembled View w/ Clear Lid
Hammond RS5805 Enclosure
Manufacturer: Hammond Manufacturing
Win Source Part Number: 1043579-RS5805
Color: Gray
Features: PCB Supports, Sealed
Material Flammability Rating: UL94 HB
Ratings: IP65
Thickness: 0.069" (1.75mm)
Height: 5.000" (127.00mm)
Material: Plastic, ABS
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Weight: 1 lb (453.59g)
Container Type: Box
Area (L x W): 80.3" (518cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
"Box Plastic, ABS Gray Cover Included 10.000"" L x 8.031"" W (254.00mm x 204.00mm) X 5.000"" (127.00mm)"
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | RS5805 | RS5805 | 2624430 | RS5805 | HM1607-ND |
| Product Name | Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures | Enclosures, Boxes, & Cases | General Purpose Enclosures | Boxes - RS5805 | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | ||
| Length | 9.84 inch (250 mm) | 10 inch (254 mm) | |||
| Width | 7.87 inch (200 mm) | 7.91 inch (201 mm) | |||
| Depth | 5.12 inch (130 mm) | 5.12 inch (130 mm) | |||
| Material | ABS Plastic | ABS | Polycarbonate; ABS; ABS | ABS |