Serpac Electronic Enclosures Boxes RB65P06B10B

Description
"Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 1.590"" (40.39mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 1.590"" (40.39mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RB65P06B10B-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 1.590"" (40.39mm)"

"Box Plastic, Polycarbonate Black Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 1.590"" (40.39mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac - 62AJ7917 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac
62AJ7917
Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac 62AJ7917
ENCLOSURE, MULTIPURPOSE, PC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:40.3mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:40.3mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RB65P06B10B-ND 62AJ7917
Product Name Boxes Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
GP Hinged Solid Cover Enclosure - 598-DS11115M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details