BUD INDUSTRIES, INC. Boxes PN-1337-DGMB

Description
"Box Plastic, ABS Gray Cover Included 4.807"" L x 4.799"" W (122.10mm x 121.89mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Cover Included 4.807"" L x 4.799"" W (122.10mm x 121.89mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2166-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 4.807"" L x 4.799"" W (122.10mm x 121.89mm) X 3.543"" (90.00mm)"

"Box Plastic, ABS Gray Cover Included 4.807"" L x 4.799"" W (122.10mm x 121.89mm) X 3.543"" (90.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1337-DGMB
Electrical Enclosures PN-1337-DGMB
Electrical Enclosures 4.72 x 4.72 x 3.54in Dark Gray

Electrical Enclosures 4.72 x 4.72 x 3.54in Dark Gray

Buy Now Datasheet
Box Enclosure, Abs, Grey; Enclosure Type Bud Industries - 48X9638 - Newark, An Avnet Company
Chicago, IL, United States
Box Enclosure, Abs, Grey; Enclosure Type Bud Industries
48X9638
Box Enclosure, Abs, Grey; Enclosure Type Bud Industries 48X9638
BOX ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:150.1mm; External Width - Metric:122.1mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey; Product Range:PN Series RoHS Compliant: Yes

BOX ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:150.1mm; External Width - Metric:122.1mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey; Product Range:PN Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2166-ND PN-1337-DGMB 48X9638
Product Name Boxes Electrical Enclosures Box Enclosure, Abs, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details