Serpac Electronic Enclosures Boxes RB55P06B28B

Description
"Box Plastic, Polycarbonate Black Cover Included X 3.350"" (85.09mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Black Cover Included X 3.350"" (85.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRRB55P06B28B-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Black Cover Included X 3.350"" (85.09mm)"

"Box Plastic, Polycarbonate Black Cover Included X 3.350"" (85.09mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac - 06AC7388 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac
06AC7388
Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac 06AC7388
ENCLOSURE, JUNCTION BOX, PC, BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:85.1mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:85.1mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRRB55P06B28B-ND 06AC7388
Product Name Boxes Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1840853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 9.84 inch (250 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers