Serpac Electronic Enclosures Boxes RB65P12C20B

Description
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.200"" (81.28mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.200"" (81.28mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RB65P12C20B-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.200"" (81.28mm)"

"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.200"" (81.28mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Black/clear; Enclosure Type Serpac - 62AJ7938 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Black/clear; Enclosure Type Serpac
62AJ7938
Enclosure, Multipurpose, Pc, Black/clear; Enclosure Type Serpac 62AJ7938
ENCLOSURE, MULTIPURPOSE, PC, BLACK/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:81.3mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, BLACK/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:81.3mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RB65P12C20B-ND 62AJ7938
Product Name Boxes Enclosure, Multipurpose, Pc, Black/clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455NC1202 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers