Key Features:
Assembled View (Top)
Bottom View
Assembled View w/ Clear Lid
Ritec RS Series ABS Watertight Project E
"Box Plastic, ABS Gray Cover Included 10.000"" L x 8.031"" W (254.00mm x 204.00mm) X 3.543"" (90.00mm)"
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | RS5705 | RS5705 | 2624429 | RS5705-ND |
| Product Name | Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures | Enclosures, Boxes, & Cases | General Purpose Enclosures | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Length | 9.84 inch (250 mm) | 10 inch (254 mm) | ||
| Width | 7.87 inch (200 mm) | 8.03 inch (204 mm) | ||
| Depth | 3.74 inch (95 mm) | 3.54 inch (90 mm) | ||
| Material | ABS Plastic | ABS | Polycarbonate; ABS; ABS | ABS |