Serpac Electronic Enclosures Boxes RB55P06C16C

Description
"Box Plastic, Polycarbonate Clear Cover Included X 2.170"" (55.12mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Clear Cover Included X 2.170"" (55.12mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRRB55P06C16C-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Clear Cover Included X 2.170"" (55.12mm)"

"Box Plastic, Polycarbonate Clear Cover Included X 2.170"" (55.12mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac - 06AC7395 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac
06AC7395
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac 06AC7395
ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRRB55P06C16C-ND 06AC7395
Product Name Boxes Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details