Key Features:
ABS Plastic Specifications:
Polycarbonate Specifications
Available In Four Styles:
Beige ABS plastic
Beige ABS plastic with clear polycarbonate lid
Light gray polycarbonate
Light gray polycarbonate with clear polycarbonate lid
Enclosure is assembled with corrosion resistant hardware. Wall Mounting holes are outside the gasket's perimeter.
Internal mounting points designed for printed circuit boards or DIN rail
"Plastic, Polycarbonate Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)"
RZ Series Ritec Enclosure, ABS
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | RZ0362 | RZ0362 | 164-RZ0362-ND | 2657265 |
| Product Name | Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures | Enclosures, Boxes, & Cases | Boxes | General Purpose Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Length | 2.05 inch (52.07 mm) | 2.05 inch (52 mm) | ||
| Width | 1.97 inch (50.04 mm) | 1.97 inch (50 mm) | ||
| Depth | 1.38 inch (35.05 mm) | 1.38 inch (35 mm) | ||
| Material | ABS Plastic | ABS | ABS | Polycarbonate; ABS; ABS |