Serpac Electronic Enclosures Boxes RB65P12B24B

Description
"Box Plastic, Polycarbonate Black Cover Included 6.300"" L x 4.720"" W (160.02mm x 119.89mm) X 3.540"" (89.92mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Black Cover Included 6.300"" L x 4.720"" W (160.02mm x 119.89mm) X 3.540"" (89.92mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RB65P12B24B-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Black Cover Included 6.300"" L x 4.720"" W (160.02mm x 119.89mm) X 3.540"" (89.92mm)"

"Box Plastic, Polycarbonate Black Cover Included 6.300"" L x 4.720"" W (160.02mm x 119.89mm) X 3.540"" (89.92mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac - 62AJ7934 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac
62AJ7934
Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac 62AJ7934
ENCLOSURE, MULTIPURPOSE, PC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:90mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RB65P12B24B-ND 62AJ7934
Product Name Boxes Enclosure, Multipurpose, Pc, Black; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1866980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 6.34 inch (161 mm)
Depth 3.66 inch (93 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBFBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers