Key Features:
Photos:
Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.
"BOX PLASTIC BLK 3.15""L X 2.36""W"
Ritec RL Series Project Box - Flanged Li
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | RL6105-FBK | 164-RL6105-FBK-ND | RL6105-FBK | 2633661 |
| Product Name | Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures | Boxes | Enclosures, Boxes, & Cases | General Purpose Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Length | 3.15 inch (80.01 mm) | 3.15 inch (80 mm) | ||
| Width | 2.36 inch (59.94 mm) | 2.36 inch (60 mm) | ||
| Depth | 1.18 inch (29.97 mm) | 1.18 inch (30 mm) | ||
| Material | ABS Plastic | ABS | ABS | Polycarbonate; ABS; ABS |