Serpac Electronic Enclosures Boxes RB55P06C28G

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included X 3.350"" (85.09mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included X 3.350"" (85.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRRB55P06C28G-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included X 3.350"" (85.09mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included X 3.350"" (85.09mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Serpac - 06AC7399 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Serpac
06AC7399
Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Serpac 06AC7399
ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:85.1mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:85.1mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRRB55P06C28G-ND 06AC7399
Product Name Boxes Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 182-002 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Type Electronic and Instrument Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details