"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.807"" L x 4.799"" W (122.10mm x 121.89mm) X 3.543"" (90.00mm)"
Electrical Enclosures 4.72 x 4.72 x 3.54in Clear Lid
BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2165-ND | PN-1337-CMB | 48X9637 |
| Product Name | Boxes | Electrical Enclosures | Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate | |
| NEMA Rating | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 | NEMA Enclosures | NEMA Enclosures |
| Features | Flame Retardant | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |