BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1337

Description
Light gray polycarbonate body & cover, UL94V-2 flammability rating
Request a Quote Datasheet
Description
Light gray polycarbonate body & cover, UL94V-2 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1337
Plastic Boxes, NEMA 4x PN-1337
Light gray polycarbonate body & cover, UL94V-2 flammability rating

Light gray polycarbonate body & cover, UL94V-2 flammability rating

Supplier's Site
Boxes - PN-1337-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 4.724"" L x 4.724"" W (120.00mm x 119.99mm) X 3.543"" (90.00mm)"

"Box Plastic, Polycarbonate Gray Cover Included 4.724"" L x 4.724"" W (120.00mm x 119.99mm) X 3.543"" (90.00mm)"

Buy Now Datasheet
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries - 91F3910 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
91F3910
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries 91F3910
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:119.9mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:119.9mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1337
Electrical Enclosures PN-1337
Electrical Enclosures Box, Solid, Polycarb NEMA 4.72x4.72x3.54"

Electrical Enclosures Box, Solid, Polycarb NEMA 4.72x4.72x3.54"

Buy Now Datasheet
NEMA 4X SEALED POLYCAR ENCLOSURE. LT GRAY BODY & COVER. 4.72L X 4.72W X 3.54H - 70149011 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEMA 4X SEALED POLYCAR ENCLOSURE. LT GRAY BODY & COVER. 4.72L X 4.72W X 3.54H
70149011
NEMA 4X SEALED POLYCAR ENCLOSURE. LT GRAY BODY & COVER. 4.72L X 4.72W X 3.54H 70149011
NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1337 PN-1337-ND 91F3910 PN-1337 70149011
Product Name Plastic Boxes, NEMA 4x Boxes Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries Electrical Enclosures NEMA 4X SEALED POLYCAR ENCLOSURE. LT GRAY BODY & COVER. 4.72L X 4.72W X 3.54H
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 4.72 inch (120 mm) 4.72 inch (120 mm) 4.72 inch (120 mm) 4.72 inch (120 mm)
Width 4.72 inch (120 mm) 4.72 inch (120 mm) 4.72 inch (120 mm) 4.72 inch (120 mm)
Depth 3.54 inch (89.92 mm) 3.54 inch (90 mm) 3.54 inch (89.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418LL12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details