Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RL6465BK

Description
Key Features: Designed to house P.C. boards for hand-held use or wall mount. Molded in light grey or black general purpose ABS plastic with a light texture. Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart below for recess size). P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Designed to meet IP54. All sizes also available in a flanged lid version. Includes four M3 x 25mm self-tapping lid screws. Includes four M2.6 x 6mm self-tapping P.C. board screws. For replacement lid screws (quantity 50) order part number SC520-50. For replacement P.C. board screws (quantity 50) order part number SC519-50. Photos: Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.
Request a Quote Datasheet
Description
Key Features: Designed to house P.C. boards for hand-held use or wall mount. Molded in light grey or black general purpose ABS plastic with a light texture. Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart below for recess size). P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Designed to meet IP54. All sizes also available in a flanged lid version. Includes four M3 x 25mm self-tapping lid screws. Includes four M2.6 x 6mm self-tapping P.C. board screws. For replacement lid screws (quantity 50) order part number SC520-50. For replacement P.C. board screws (quantity 50) order part number SC519-50. Photos: Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RL6465BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RL6465BK
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RL6465BK
Key Features: Designed to house P.C. boards for hand-held use or wall mount. Molded in light grey or black general purpose ABS plastic with a light texture. Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart below for recess size). P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Designed to meet IP54. All sizes also available in a flanged lid version. Includes four M3 x 25mm self-tapping lid screws. Includes four M2.6 x 6mm self-tapping P.C. board screws. For replacement lid screws (quantity 50) order part number SC520-50. For replacement P.C. board screws (quantity 50) order part number SC519-50. Photos: Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.

Key Features:

  • Designed to house P.C. boards for hand-held use or wall mount.
  • Molded in light grey or black general purpose ABS plastic with a light texture.
  • Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart below for recess size).
  • P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details).
  • Designed to meet IP54.
  • All sizes also available in a flanged lid version.
  • Includes four M3 x 25mm self-tapping lid screws.
  • Includes four M2.6 x 6mm self-tapping P.C. board screws.
  • For replacement lid screws (quantity 50) order part number SC520-50.
  • For replacement P.C. board screws (quantity 50) order part number SC519-50.

Photos:

Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.

Supplier's Site
Boxes - 164-RL6465BK-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 5.91""L X 3.94""W"

"ENCLOSURE PLAS 5.91""L X 3.94""W"

Buy Now Datasheet
Enclosures, Boxes, & Cases - RL6465BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RL6465BK
Enclosures, Boxes, & Cases RL6465BK
ABS PROJECT ENCLOSURE

ABS PROJECT ENCLOSURE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RL6465BK 164-RL6465BK-ND RL6465BK
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
Depth 3.54 inch (89.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBBBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16K - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4P8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16C8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers