Key Features:
Photos:
Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.
Hammond RL6335BK Enclosure
"ENCLOSURE PLAS 4.92""L X 3.94""W"
| Hammond Manufacturing Company Inc. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | RL6335BK | 2602177 | 164-RL6335BK-ND | RL6335BK |
| Product Name | Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures | General Purpose Enclosures | Boxes | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Length | 4.92 inch (125 mm) | 4.92 inch (125 mm) | ||
| Width | 3.94 inch (100 mm) | 3.94 inch (100 mm) | ||
| Depth | 2.36 inch (59.94 mm) | 2.36 inch (60 mm) |