Serpac Electronic Enclosures Boxes RB65P12C20C

Description
"Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.200"" (81.28mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.200"" (81.28mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RB65P12C20C-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.200"" (81.28mm)"

"Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 3.200"" (81.28mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Serpac - 62AJ7939 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Serpac
62AJ7939
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Serpac 62AJ7939
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:81.3mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:81.3mm; External Width - Metric:120mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RB65P12C20C-ND 62AJ7939
Product Name Boxes Enclosure, Multipurpose, Pc, Clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers