Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RZ0214C

Description
Key Features: Designed to meet IP65. Ideally suited for mounting printed circuit boards or DIN rail mounted components Gasketed lid with two-piece tongue & groove construction provides protection against access of oil, dust, and water Lid screws are self-captivating (lid holes are threaded with first installation of screws). All sizes are available with clear polycarbonate lid (part numbers ending in "C") Easy to wall-mount using "through box-blind hole construction" whereby the wall-mounting holes are outside the gasket perimeter. ABS Plastic Specifications: Suggested for indoor use UL Flammability rating of UL94-HB Color: RAL1013 Temperature: -30 degrees C to +80 degrees C. Polycarbonate Specifications Suggested for outdoor use UL Flammability rating of UL94-V2 Color: RAL7035 Temperature: -40 degrees C to +130 degrees C. Available In Four Styles: Beige ABS plastic Beige ABS plastic with clear polycarbonate lid Light gray polycarbonate Light gray polycarbonate with clear polycarbonate lid Enclosure is assembled with corrosion resistant hardware. Wall Mounting holes are outside the gasket's perimeter. Internal mounting points designed for printed circuit boards or DIN rail
Request a Quote Datasheet
Description
Key Features: Designed to meet IP65. Ideally suited for mounting printed circuit boards or DIN rail mounted components Gasketed lid with two-piece tongue & groove construction provides protection against access of oil, dust, and water Lid screws are self-captivating (lid holes are threaded with first installation of screws). All sizes are available with clear polycarbonate lid (part numbers ending in "C") Easy to wall-mount using "through box-blind hole construction" whereby the wall-mounting holes are outside the gasket perimeter. ABS Plastic Specifications: Suggested for indoor use UL Flammability rating of UL94-HB Color: RAL1013 Temperature: -30 degrees C to +80 degrees C. Polycarbonate Specifications Suggested for outdoor use UL Flammability rating of UL94-V2 Color: RAL7035 Temperature: -40 degrees C to +130 degrees C. Available In Four Styles: Beige ABS plastic Beige ABS plastic with clear polycarbonate lid Light gray polycarbonate Light gray polycarbonate with clear polycarbonate lid Enclosure is assembled with corrosion resistant hardware. Wall Mounting holes are outside the gasket's perimeter. Internal mounting points designed for printed circuit boards or DIN rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RZ0214C - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RZ0214C
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RZ0214C
Key Features: Designed to meet IP65. Ideally suited for mounting printed circuit boards or DIN rail mounted components Gasketed lid with two-piece tongue & groove construction provides protection against access of oil, dust, and water Lid screws are self-captivating (lid holes are threaded with first installation of screws). All sizes are available with clear polycarbonate lid (part numbers ending in "C") Easy to wall-mount using "through box-blind hole construction" whereby the wall-mounting holes are outside the gasket perimeter. ABS Plastic Specifications: Suggested for indoor use UL Flammability rating of UL94-HB Color: RAL1013 Temperature: -30 degrees C to +80 degrees C. Polycarbonate Specifications Suggested for outdoor use UL Flammability rating of UL94-V2 Color: RAL7035 Temperature: -40 degrees C to +130 degrees C. Available In Four Styles: Beige ABS plastic Beige ABS plastic with clear polycarbonate lid Light gray polycarbonate Light gray polycarbonate with clear polycarbonate lid Enclosure is assembled with corrosion resistant hardware. Wall Mounting holes are outside the gasket's perimeter. Internal mounting points designed for printed circuit boards or DIN rail

Key Features:

  • Designed to meet IP65.
  • Ideally suited for mounting printed circuit boards or DIN rail mounted components
  • Gasketed lid with two-piece tongue & groove construction provides protection against access of oil, dust, and water
  • Lid screws are self-captivating (lid holes are threaded with first installation of screws).
  • All sizes are available with clear polycarbonate lid (part numbers ending in "C")
  • Easy to wall-mount using "through box-blind hole construction" whereby the wall-mounting holes are outside the gasket perimeter.

ABS Plastic Specifications:

  • Suggested for indoor use
  • UL Flammability rating of UL94-HB
  • Color: RAL1013
  • Temperature: -30 degrees C to +80 degrees C.

Polycarbonate Specifications

  • Suggested for outdoor use
  • UL Flammability rating of UL94-V2
  • Color: RAL7035
  • Temperature: -40 degrees C to +130 degrees C.

Available In Four Styles:


Beige ABS plastic
Beige ABS plastic with clear polycarbonate lid
Light gray polycarbonate
Light gray polycarbonate with clear polycarbonate lid
Enclosure is assembled with corrosion resistant hardware. Wall Mounting holes are outside the gasket's perimeter.
Internal mounting points designed for printed circuit boards or DIN rail

Supplier's Site
Enclosures, Boxes, & Cases - RZ0214C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RZ0214C
Enclosures, Boxes, & Cases RZ0214C
PC WATERTIGHT CLEAR LID

PC WATERTIGHT CLEAR LID

Buy Now
Boxes - 164-RZ0214C-ND - DigiKey
Thief River Falls, MN, United States
"Plastic, Polycarbonate Cover Included 6.730"" L x 4.760"" W (170.94mm x 120.90mm) X 2.170"" (55.12mm)"

"Plastic, Polycarbonate Cover Included 6.730"" L x 4.760"" W (170.94mm x 120.90mm) X 2.170"" (55.12mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RZ0214C RZ0214C 164-RZ0214C-ND
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 6.73 inch (171 mm)
Width 4.76 inch (121 mm)
Depth 2.17 inch (55.12 mm)
Material Polycarbonate; Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBCBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418M20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455K1601BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers