Light gray polycarbonate body & cover, UL94V-2 flammability rating
"Box Plastic, Polycarbonate Gray Cover Included 14.128"" L x 7.845"" W (358.85mm x 199.26mm) X 5.905"" (149.99mm)"
NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
Electrical Enclosures Box, Solid, Polycarb NEMA 14.17x7.87x5.9"
| BUD INDUSTRIES, INC. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | PN-1344 | PN-1344-ND | 70148323 | 99B1506 | PN-1344 | PN-1344 |
| Product Name | Plastic Boxes, NEMA 4x | Boxes | NEMA 4X SEALED POLYCARBONATE, LIGHT GRAY BODY & COVER, 14.17 X 7.87 X 5.91 | Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries | Electrical Enclosures | BUDI Wall Mount |
| Type | Electronic and Instrument Enclosures; Junction Box | Junction Box | Electronic and Instrument Enclosures | |||
| Shape | Rectangular | |||||
| Length | 14.17 inch (360 mm) | 14.13 inch (359 mm) | 14.17 inch (360 mm) | 14.17 inch (360 mm) | ||
| Width | 7.87 inch (200 mm) | 7.84 inch (199 mm) | 7.87 inch (200 mm) | 7.87 inch (200 mm) | ||
| Depth | 5.91 inch (150 mm) | 5.91 inch (150 mm) | 5.91 inch (150 mm) |