Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RH3045BK

Description
Key Features: Electronic hand held enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Lap joint construction provides protection against dust accumulation and splashing water. Available in two versions - gasketed (IP65 rated) & no gasket. Gasketed version includes gasket around top & bottom half and around battery door (factory installed). Molded in a general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). The top half includes a smooth recessed area for membrane, label or silkscreen. Assembled with M3 Philips self tapping screws. Both top and bottom halves contain P.C. board standoffs molded in (see photos for details). Photos: Non-gasketed version Gasketed version Assembled Belt Clips: Choice of either black or grey (to match above enclosures) Made from tough nylon material Includes mounting hardware Black - Part Number CP-001BK Grey - Part Number CP-001G. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Black Enclosure - Gray Enclosure - Gaskets - Length - Width - Depth (Assembled) RH3011BK - RH3015 - no 5.12 2.68 0.98 RH3001BK - RH3005 - yes 5.12 2.68 0.98 RH3051BK - RH3055 - no 6.30 3.30 1.20 RH3045BK - RH3045 - yes 6.30 3.30 1.20
Request a Quote Datasheet
Description
Key Features: Electronic hand held enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Lap joint construction provides protection against dust accumulation and splashing water. Available in two versions - gasketed (IP65 rated) & no gasket. Gasketed version includes gasket around top & bottom half and around battery door (factory installed). Molded in a general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). The top half includes a smooth recessed area for membrane, label or silkscreen. Assembled with M3 Philips self tapping screws. Both top and bottom halves contain P.C. board standoffs molded in (see photos for details). Photos: Non-gasketed version Gasketed version Assembled Belt Clips: Choice of either black or grey (to match above enclosures) Made from tough nylon material Includes mounting hardware Black - Part Number CP-001BK Grey - Part Number CP-001G. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Black Enclosure - Gray Enclosure - Gaskets - Length - Width - Depth (Assembled) RH3011BK - RH3015 - no 5.12 2.68 0.98 RH3001BK - RH3005 - yes 5.12 2.68 0.98 RH3051BK - RH3055 - no 6.30 3.30 1.20 RH3045BK - RH3045 - yes 6.30 3.30 1.20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RH3045BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RH3045BK
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RH3045BK
Key Features: Electronic hand held enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Lap joint construction provides protection against dust accumulation and splashing water. Available in two versions - gasketed (IP65 rated) & no gasket. Gasketed version includes gasket around top & bottom half and around battery door (factory installed). Molded in a general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). The top half includes a smooth recessed area for membrane, label or silkscreen. Assembled with M3 Philips self tapping screws. Both top and bottom halves contain P.C. board standoffs molded in (see photos for details). Photos: Non-gasketed version Gasketed version Assembled Belt Clips: Choice of either black or grey (to match above enclosures) Made from tough nylon material Includes mounting hardware Black - Part Number CP-001BK Grey - Part Number CP-001G. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Black Enclosure - Gray Enclosure - Gaskets - Length - Width - Depth (Assembled) RH3011BK - RH3015 - no 5.12 2.68 0.98 RH3001BK - RH3005 - yes 5.12 2.68 0.98 RH3051BK - RH3055 - no 6.30 3.30 1.20 RH3045BK - RH3045 - yes 6.30 3.30 1.20

Key Features:

  • Electronic hand held enclosures, ideally suited for mounting printed circuit boards.
  • Ergonomically designed for a comfortable fit into the user’s hand.
  • Lap joint construction provides protection against dust accumulation and splashing water.
  • Available in two versions - gasketed (IP65 rated) & no gasket.
  • Gasketed version includes gasket around top & bottom half and around battery door (factory installed).
  • Molded in a general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB).
  • The top half includes a smooth recessed area for membrane, label or silkscreen.
  • Assembled with M3 Philips self tapping screws.
  • Both top and bottom halves contain P.C. board standoffs molded in (see photos for details).

Photos:


Non-gasketed version
Gasketed version
Assembled

Belt Clips:

  • Choice of either black or grey (to match above enclosures)
  • Made from tough nylon material
  • Includes mounting hardware
  • Black - Part Number CP-001BK
  • Grey - Part Number CP-001G.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Black Enclosure - Gray Enclosure - Gaskets - Length - Width - Depth (Assembled)
RH3011BK - RH3015 - no 5.12 2.68 0.98
RH3001BK - RH3005 - yes 5.12 2.68 0.98
RH3051BK - RH3055 - no 6.30 3.30 1.20
RH3045BK - RH3045 - yes 6.30 3.30 1.20

Supplier's Site
Boxes - 164-RH3045BK-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 6.3""L X 3.35""W"

"ENCLOSURE PLAS 6.3""L X 3.35""W"

Buy Now Datasheet
Enclosures, Boxes, & Cases - RH3045BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RH3045BK
Enclosures, Boxes, & Cases RH3045BK
ABS HANDHELD IP65 BLACK

ABS HANDHELD IP65 BLACK

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RH3045BK 164-RH3045BK-ND RH3045BK
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 6.3 inch (160 mm)
Width 3.3 inch (83.82 mm)
Depth 1.2 inch (30.48 mm)
Material ABS Plastic ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1414PHC4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418M10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 1212 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 2.83 inch (71.88 mm)
View Details
3 suppliers