Serpac Electronic Enclosures Boxes RB63P06G28G

Description
"Box Plastic, Polycarbonate Gray Cover Included 6.300"" L x 3.152"" W (160.02mm x 80.06mm) X 3.350"" (85.09mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 6.300"" L x 3.152"" W (160.02mm x 80.06mm) X 3.350"" (85.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RB63P06G28G-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 6.300"" L x 3.152"" W (160.02mm x 80.06mm) X 3.350"" (85.09mm)"

"Box Plastic, Polycarbonate Gray Cover Included 6.300"" L x 3.152"" W (160.02mm x 80.06mm) X 3.350"" (85.09mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Grey; Enclosure Type Serpac - 06AC7453 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey; Enclosure Type Serpac
06AC7453
Enclosure, Junction Box, Pc, Grey; Enclosure Type Serpac 06AC7453
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:85.1mm; External Width - Metric:80.1mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:85.1mm; External Width - Metric:80.1mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RB63P06G28G-ND 06AC7453
Product Name Boxes Enclosure, Junction Box, Pc, Grey; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832125 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
Depth 2.68 inch (68 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details