Serpac Electronic Enclosures Boxes RB63P06B28B

Description
"Box Plastic, Polycarbonate Black Cover Included 6.300"" L x 3.152"" W (160.02mm x 80.06mm) X 3.350"" (85.09mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Black Cover Included 6.300"" L x 3.152"" W (160.02mm x 80.06mm) X 3.350"" (85.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RB63P06B28B-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Black Cover Included 6.300"" L x 3.152"" W (160.02mm x 80.06mm) X 3.350"" (85.09mm)"

"Box Plastic, Polycarbonate Black Cover Included 6.300"" L x 3.152"" W (160.02mm x 80.06mm) X 3.350"" (85.09mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac - 06AC7439 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac
06AC7439
Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac 06AC7439
ENCLOSURE, JUNCTION BOX, PC, BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:85.1mm; External Width - Metric:80.1mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:85.1mm; External Width - Metric:80.1mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RB63P06B28B-ND 06AC7439
Product Name Boxes Enclosure, Junction Box, Pc, Black; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM20B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details