BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1340-C

Description
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating
Request a Quote Datasheet
Description
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1340-C
Plastic Boxes, NEMA 4x PN-1340-C
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating

Light gray polycarbonate body & clear cover, UL94V-2 flammability rating

Supplier's Site
Boxes - PN-1340-C-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 9.449"" L x 6.299"" W (240.00mm x 160.00mm) X 3.543"" (90.00mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 9.449"" L x 6.299"" W (240.00mm x 160.00mm) X 3.543"" (90.00mm)"

Buy Now Datasheet
NEMA 4X SEALED POLYCARBONATE, LIGHT GRAY BODY, CLEAR COVER, 9.45 X 6.30 X 3.54 - 70148492 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEMA 4X SEALED POLYCARBONATE, LIGHT GRAY BODY, CLEAR COVER, 9.45 X 6.30 X 3.54
70148492
NEMA 4X SEALED POLYCARBONATE, LIGHT GRAY BODY, CLEAR COVER, 9.45 X 6.30 X 3.54 70148492
Polycarbonate Body, Light Gray Body, Enclosures These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

Polycarbonate Body, Light Gray Body, Enclosures
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1340-C
Electrical Enclosures PN-1340-C
Electrical Enclosures Box, Clear, Polycarb NEMA 9.45x6.3x3.54"

Electrical Enclosures Box, Clear, Polycarb NEMA 9.45x6.3x3.54"

Buy Now Datasheet
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries - 99B1495 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
99B1495
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries 99B1495
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:240mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:240mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1340-C PN-1340-C-ND 70148492 PN-1340-C 99B1495
Product Name Plastic Boxes, NEMA 4x Boxes NEMA 4X SEALED POLYCARBONATE, LIGHT GRAY BODY, CLEAR COVER, 9.45 X 6.30 X 3.54 Electrical Enclosures Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 9.45 inch (240 mm) 9.45 inch (240 mm) 9.45 inch (240 mm) 9.45 inch (240 mm)
Width 6.3 inch (160 mm) 6.23 inch (158 mm) 6.3 inch (160 mm) 6.3 inch (160 mm)
Depth 3.54 inch (89.92 mm) 3.54 inch (89.92 mm) 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers