"Housing Plastic, ABS Gray Cover Included 8.386"" L x 7.286"" W (213.00mm x 185.00mm) X 3.307"" (84.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | RCP200F-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures |