Dark gray ABS body and cover, UL94V-2 flammability rating
"Box Plastic, ABS Gray Cover Included 11.812"" L x 9.056"" W (300.02mm x 230.02mm) X 4.390"" (111.51mm)"
ENCLOSURE, JUNCTION BOX, PLASTIC, GRAY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:300mm; External Width - Metric:230mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Electrical Enclosures NEMA Box, Solid, ABS 11.81 x 9.06 x 4.37"
NEMA 4X Enclosures, High Impact ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:
| BUD INDUSTRIES, INC. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | PN-1343-DG | PN-1343-DG-ND | 99B1505 | PN-1343-DG | 70148858 |
| Product Name | Plastic Boxes, NEMA 4x | Boxes | Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries | Electrical Enclosures | NEMA 4X SEALED ABS ENCLOSURE. DK GRAY BODY & COVER. 11.81L X 9.06W X 4.37H |
| Type | Electronic and Instrument Enclosures; Junction Box | Junction Box | Electronic and Instrument Enclosures | ||
| Shape | Rectangular | ||||
| Length | 11.81 inch (300 mm) | 11.81 inch (300 mm) | 11.81 inch (300 mm) | 11.81 inch (300 mm) | |
| Width | 9.06 inch (230 mm) | 9.06 inch (230 mm) | 9.06 inch (230 mm) | 9.06 inch (230 mm) | |
| Depth | 4.37 inch (111 mm) | 4.37 inch (111 mm) | 4.37 inch (111 mm) |