Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RL6225

Description
Key Features: Designed to house P.C. boards for hand-held use or wall mount. Molded in light grey or black general purpose ABS plastic with a light texture. Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart below for recess size). P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Designed to meet IP54. All sizes also available in a flanged lid version. Includes four M3 x 25mm self-tapping lid screws. Includes four M2.6 x 6mm self-tapping P.C. board screws. For replacement lid screws (quantity 50) order part number SC520-50. For replacement P.C. board screws (quantity 50) order part number SC519-50. Photos: Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.
Request a Quote Datasheet
Description
Key Features: Designed to house P.C. boards for hand-held use or wall mount. Molded in light grey or black general purpose ABS plastic with a light texture. Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart below for recess size). P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Designed to meet IP54. All sizes also available in a flanged lid version. Includes four M3 x 25mm self-tapping lid screws. Includes four M2.6 x 6mm self-tapping P.C. board screws. For replacement lid screws (quantity 50) order part number SC520-50. For replacement P.C. board screws (quantity 50) order part number SC519-50. Photos: Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RL6225 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RL6225
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RL6225
Key Features: Designed to house P.C. boards for hand-held use or wall mount. Molded in light grey or black general purpose ABS plastic with a light texture. Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart below for recess size). P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details). Designed to meet IP54. All sizes also available in a flanged lid version. Includes four M3 x 25mm self-tapping lid screws. Includes four M2.6 x 6mm self-tapping P.C. board screws. For replacement lid screws (quantity 50) order part number SC520-50. For replacement P.C. board screws (quantity 50) order part number SC519-50. Photos: Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.

Key Features:

  • Designed to house P.C. boards for hand-held use or wall mount.
  • Molded in light grey or black general purpose ABS plastic with a light texture.
  • Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart below for recess size).
  • P.C. board standoffs are molded into both halves of the enclosure (see photo tables for details).
  • Designed to meet IP54.
  • All sizes also available in a flanged lid version.
  • Includes four M3 x 25mm self-tapping lid screws.
  • Includes four M2.6 x 6mm self-tapping P.C. board screws.
  • For replacement lid screws (quantity 50) order part number SC520-50.
  • For replacement P.C. board screws (quantity 50) order part number SC519-50.

Photos:

Available in black or gray, and with or without mounting flanges. Includes lid and PC board screws.

Supplier's Site
Boxes - HM1071-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 4.921"" L x 3.150"" W (124.99mm x 80.01mm) X 1.969"" (50.00mm)"

"Box Plastic, ABS Gray Cover Included 4.921"" L x 3.150"" W (124.99mm x 80.01mm) X 1.969"" (50.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - RL6225 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RL6225
Enclosures, Boxes, & Cases RL6225
ABS PROJECT ENCLOSURE

ABS PROJECT ENCLOSURE

Buy Now
General Purpose Enclosures - 2633670 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2633670
General Purpose Enclosures 2633670
Hammond RL6225 General Purpose Enclosure

Hammond RL6225 General Purpose Enclosure

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RL6225 HM1071-ND RL6225 2633670
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures Boxes Enclosures, Boxes, & Cases General Purpose Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.92 inch (125 mm) 4.92 inch (125 mm)
Width 3.15 inch (80.01 mm) 3.15 inch (80 mm)
Depth 1.97 inch (50.04 mm) 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Aluminum - Wallmount Enclosures - 1418N4ALE10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBFU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411SSU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers