"Box Plastic, Polycarbonate Clear Cover Included 5.350"" L x 3.540"" W (135.89mm x 89.92mm) X 2.610"" (66.29mm)"
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 128-RB65P06C20C-ND | 62AJ7924 |
| Product Name | Boxes | Enclosure, Multipurpose, Pc, Clear; Enclosure Type Serpac |
| Type | Junction Box | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |
| NEMA Rating | NEMA Enclosures; Type 4 | NEMA Enclosures |
| Features | Flame Retardant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |