Serpac Electronic Enclosures Boxes RBF53P06C10B

Description
"ENCLOSURE PLAS 4.72""L X 3.15""W"
Request a Quote Datasheet
Description
"ENCLOSURE PLAS 4.72""L X 3.15""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF53P06C10B-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 4.72""L X 3.15""W"

"ENCLOSURE PLAS 4.72""L X 3.15""W"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Black/clear; Enclosure Type Serpac - 62AJ7913 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Black/clear; Enclosure Type Serpac
62AJ7913
Enclosure, Wall Mount, Pc, Black/clear; Enclosure Type Serpac 62AJ7913
ENCLOSURE, WALL MOUNT, PC, BLACK/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80.1mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, BLACK/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80.1mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RBF53P06C10B-ND 62AJ7913
Product Name Boxes Enclosure, Wall Mount, Pc, Black/clear; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-404-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
System enclosure - 850-819/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details